HP logo

HP Executive Tablet Pen G2

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
436361
Info modified on:
15 Mar 2021, 20:22:09
End of life date:
31 Dec 2017
Warranty:
One-year HP limited
Long product name HP Executive Tablet Pen G2:

AAA, 256 levels, 30 g

HP Executive Tablet Pen G2:

Right-click, draw, type, and navigate better than ever with a capacitive tip that offers pin-point accuracy to help improve productivity.

Get support for the hover feature and pressure sensitivity levels up to 256.

Enjoy quiet performance and more precise writing capabilities from the soft tip.

Work cleaner by using an input device that helps keep fingerprints off the screen.

Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.

HP Executive Tablet Pen Gen 2 is compatible only with the HP EliteBook Revolve 810 G2 , the HP ElitePad 1000 G2 and HP Pro Tablet 610 G1. It is not compatible with HP EliteBook Revolve G1. Refer to your notebook's QuickSpecs for specific compatibility. NOTE: Not all models are available in all regions.

Short summary description HP Executive Tablet Pen G2:

HP Executive Tablet Pen G2, Black, HP ElitePad 1000 G2, EliteBook Revolve 810 G2, AAA, Cylinder, 30 g, 1 pc(s)

Long summary description HP Executive Tablet Pen G2:

HP Executive Tablet Pen G2. Product colour: Black, Compatibility: HP ElitePad 1000 G2, EliteBook Revolve 810 G2, Battery type: AAA. Weight: 30 g. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 143.5 x 11.8 x 11.8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.