HP logo

HP 18 5010 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32730
Info modified on:
19 Mar 2021, 16:13:07
Short summary description HP 18 5010 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 18 5010, 47 cm (18.5"), AMD E, 4 GB, 500 GB, Windows 8.1, Black, Silver

Long summary description HP 18 5010 AMD E E1-2500 47 cm (18.5") 1366 x 768 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

HP 18 5010. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 8240. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.