HP logo

HP 110-243w AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80064
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 110-243w AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Micro Tower PC Black:

HP 110-243w, 1.5 GHz, AMD A4, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description HP 110-243w AMD A4 A4-5000 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Micro Tower PC Black:

HP 110-243w. Processor frequency: 1.5 GHz, Processor family: AMD A4, Processor model: A4-5000. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.