HP logo

HP 110-219 AMD A6 A6-5200 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78177
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 110-219 AMD A6 A6-5200 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black:

HP 110-219, 2 GHz, AMD A6, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP 110-219 AMD A6 A6-5200 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Micro Tower PC Black:

HP 110-219. Processor frequency: 2 GHz, Processor family: AMD A6, Processor model: A6-5200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8400. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.