location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2S71A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182719459 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 May 2021
Product end of life date
Bullet Points HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print
Warranty: One-year limited hardware warranty
Long product name HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) :
The long product name of HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet Z6600 1524-mm Production Printer
More>>>
Short summary description HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This short summary of the HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z6600, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, HP-RTL, Cyan, Light grey, Magenta, Matte black, Photo black, 140 m²/hr, A1 (594 x 841 mm)

Long summary description HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
This is an auto-generated long summary of HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) based on the first three specs of the first five spec groups.

HP Designjet Z6600. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), Maximum roll diameter: 17 cm. Display: LCD, Internal memory: 64 MB, Internal storage capacity: 320 GB. Power consumption (standby): 48 W, Power consumption (typical): 270 W, Power consumption (off): 0.3 W. Sustainability certificates: ENERGY STAR

Designed for speed and productivity

Print as fast as 140 m²/hr (1,500 ft²/hr) in Fast mode and 20 m²/hr (212 ft²/hr) in high-quality mode[2].
Cut turnaround times and effortlessly handle large data loads thanks to high file-processing power.
Create quality prints at top speed with HP Double Swath Technology and the HP Optical Media Advance Sensor.
Confidently print unattended thanks to long media rolls, 775-ml HP ink cartridges, and a built-in take-up reel.

High-impact image quality

Achieve smooth colour tones thanks to HP Multi-Dimensional Smart Drop Placement Technology.
Create unique black-and-white prints – three shades of black HP ink deliver rich density and smooth transitions.
Offer your customers durable prints that last up to 200 years, using HP Vivid Photo Inks[3].
Print a wide range of jobs – from posters, photos and signs to canvas and backlit prints – on many substrates.

Efficient operation with a 6-ink printing system

Print up to 30% more efficiently using a 6-ink printing system with an optimized configuration[4].
Choose how you want to print – send jobs right from preferred design applications or through third-party RIPs.
Ensure image quality – and reduce cleaning and waste – using automatic drop detection and intelligent masking.
Gain colour reliability with HP Professional PANTONE® colour emulation and embedded Adobe® PostScript®/PDF[5].

Printing
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, HP-RTL
Printing colours *
Cyan, Light grey, Magenta, Matte black, Photo black
Print speed (normal quality)
140 m²/hr
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Maximum roll diameter
17 cm
Roll paper
Yes
Ports & interfaces
USB port *
No
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Performance
Internal memory
64 MB
Internal storage capacity
320 GB
Storage media
HDD
Certification
NERGY STAR, WEEE, RoHS (EU, China, Korea, India), REACH, EPEAT Bronze
Power
Power consumption (standby)
48 W
Power consumption (typical)
270 W
Power consumption (off)
0.3 W
Operational conditions
Storage temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2430 mm
Depth
690 mm
Height
1370 mm
Weight
190 kg
Packaging data
Drivers included
Yes
Bundled software
Printer driver, HP Designjet Utility including HP Color Center
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Designjet Z6600 large format printer Thermal inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm):
Disclaimer

[1] Compared with large-format inkjet printers under $25,000 USD for graphic applications. Based on the fastest-rated color speeds as published by manufacturers as of October 2013. Test methods vary.