HP logo

HP LaserJet 220V Maintenance Kit

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
587158
Info modified on:
01 May 2025, 16:31:07
Short summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit, Maintenance kit, China, Business, 15 - 32 °C, 10 - 90%, 482 mm

Long summary description HP LaserJet 220V Maintenance Kit:

HP LaserJet 220V Maintenance Kit. Product type: Maintenance kit, Country of origin: China, HP segment: Business. Width: 482 mm, Depth: 294 mm, Height: 267 mm. Package weight: 2.8 kg, Package width: 482 mm, Package depth: 294 mm. Products per pallet: 64 pc(s), Layers per pallet: 8 pc(s), Master (outer) cases per pallet layer: 8 pc(s). Pallet dimensions (W x D x H): 1192 x 980 x 2146 mm

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.