HP logo

HP 640 Intel Xeon E5 v3 E5-2620V3 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87726
Info modified on:
30 Mar 2023, 21:46:43
Short summary description HP 640 Intel Xeon E5 v3 E5-2620V3 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower Workstation Black:

HP 640, 2.4 GHz, Intel Xeon E5 v3, 64 GB, 512 GB, DVD Super Multi, Windows 10 Pro

Long summary description HP 640 Intel Xeon E5 v3 E5-2620V3 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower Workstation Black:

HP 640. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2620V3. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 925 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 15 kg. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.