HP logo

HP 50g calculator Pocket Scientific Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295021
Info modified on:
10 Aug 2024, 09:47:02
Short summary description HP 50g calculator Pocket Scientific Black:

HP 50g, Pocket, Scientific, 15 digits, Flash, Battery, Black

Long summary description HP 50g calculator Pocket Scientific Black:

HP 50g. Form factor: Pocket, Type: Scientific. Digits: 15 digits, Display number of lines: 12 lines, Display number of characters: 33. Storage media type: Flash. USB port, USB 2.0 ports quantity: 1. Power source: Battery. Cover, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.