location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
612 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1P92EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Silver
  • - Intel® Core™ i5 i5-4202Y 1.6 GHz
  • - Touchscreen 31.8 cm (12.5") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4200
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0 4G
  • - Lithium Polymer (LiPo) 45 W
  • - Windows 8.1 Pro 64-bit
Long product name HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver :
The long product name of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4202Y (1.6GHz, 3MB), 12.5" FHD UWVA eDP 1.3 LED touch (1920 x 1080), 8GB (1 x 8GB) DDR3L SDRAM, 256GB M.2 SSD, Intel HD graphics 4200, 802.11a/b/g/n, Bluetooth 4.0, 2MP / 5MP webcam, HP lt4112 LTE/HSPA+ Gobi 4G Mobile Broadband, Windows 8.1 Pro 64
More>>>
HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
The official description of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the sleek design of the 2-in-1 HP Pro x2 612 G1 that converts to a tablet for full speed on the go. Available with optional Intel® processors2 for optimal performance. Detach the optional HP Pro x2 612 G1 Power Keyboard to work on a business ready tablet packed with security features to help protect your device and your business.

Features

Windows 8.1 Pro or other operating systems available

Designed for business.
- Show off the sleek design of the HP Pro x2 612 G1 2-in-1 detachable built for content creation. The tablet features a large 12.5-inch diagonal HD or FHD screen, a USB 3.0 port for data transfer, and, on select models, an optional high performance HP Pro x2 612 G1 Wacom Pen.

Multiple purchase options.
- Purchase your full detachable notebook today or build it up over time. The HP Pro x2 612 G1 works with optional keyboards3 that provide solutions for a full notebook replacement or meeting travel needs. You can purchase HP Pro x2 612 G1 Tablet or 2-in-1 detachable with a power keyboard and travel keyboard option.

High performance 2-in-1.
- Replace your traditional notebook with the HP Pro x2 612 G1. The 2-in-1 solutions lets you perform at your best with optional 4th generation Intel® Core™ i3/i5, Pentium,™ or Celeron™ processors, fast SSDs, and longer battery life when paired with the optional HP Pro x2 612 G1 Power Keyboard.

Security for business.
- Help protect your HP Pro x2 612 G1 and the data on it with HP security features. HP Sure Start, HP BIOSphere, HP Client Security, and optional fingerprint reader on the tablet help keep your device secure.

Featuring
- Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 G1 Wacom Pen11 with high performance pressure sensitivity and smart palm rejection technology.
- Functions as a full notebook by utilizing two USB 3.0 ports, DisplayPort, VGA and RJ45 on the HP Pro x2 612 G1 Power Keyboard.3 The Power Keyboard also supports enterprise docking with a side connector for the optional HP UltraSlim Docking Station.
- The HP Pro x2 612 G1 Travel Keyboard6 helps you travel light and stay productive on the go.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE10 connectivity and avoid added expenses of fee based WiFi hotspots on the road with data plans to fit your enterprise needs.
- Enjoy easy integration with HP Client Management Solutions8 optional LANDesk, and Intel® vPro technology.
- Protect your critical data with TPM, a Smart Card Reader and an optional Finger Print Reader.
- HP BIOSphere helps keep mission-critical data and systems protected with customizable security.
- Guard your data, device and identity with HP Client Security.
- Get the stability of managed lifecycle transitions and global series support.
- Get the right options for the detachable that best fits your business needs.

Short summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
This short summary of the HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro x2 612 G1, Intel® Core™ i5, 1.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:
This is an auto-generated long summary of HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver based on the first three specs of the first five spec groups.

HP Pro x2 612 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4202Y, Processor frequency: 1.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 8.1 Pro

Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 01:55:57
Uk has collected 14 expert reviews for HP Pro x2 612 G1 Intel® Core™ i5 i5-4202Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-11-25 01:43:36
There are many similarities between Microsoft's Surface Pro 3 tablet, and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals and...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
hardwarezone.com.my
Updated:
2016-11-25 01:43:36
There are many similarities between Microsoft's Surface Pro 3 tablet , and HP's Pro x2 612: both are 12-inch touchscreen tablets powered by an Intel Core processor. Both run full Windows 8.1 on SSD storage. Both have thin and light keyboard peripherals an...
Bottom line Anyone who isn't completely sold on the Surface Pro 3's Type Cover and wants to retain the option of a full notebook experience will appreciate the Pro x2. It isn't as portable or innovative as Microsoft's take on the 2-in-1 notebook replacement, but you...
0%
notebookcheck.net
Updated:
2016-04-01 03:22:19
Business hybrid. HP's 12.5-inch detachable is primarily designed for business users. It wants to be tablet and notebook in one device, and it actually works pretty well. However, you won't get the latest components. The device is already available since s...
Good IPS screen, fast SSD, runs quiet, gets hardly warm, good battery runtimes...
Bad only 12 months warranty...
Bottom line The HP Pro x2 612 G1 is a business detachable with a 12.5-inch screen. The processor provides sufficient performance for common tasks. The device is usually quiet or even silent and does hardly get warm. A fast SSD ensures a snappy system. It could be rep...
80%
techsupportforum.com
Updated:
2016-12-30 20:47:05
For those who have to carry around a large heavy laptop design for desk operation this can be quite tedious. Furthermore, while on a business trip a computer is required for daily emails, PowerPoints, and other related tasks, so a smartphone won't suffice...
Bottom line HP's Pro x2 612 G1 makes for a functional and powerful hybrid in the business world. It satisfies the people who seek both a tablet and laptop, plus its travel ability is superb. While some design aspects need to be adjusted, the Pro x2 receives a recomme...
0%