HP logo

HP Pro x2 612 G1 Intel® Core™ i3 i3-4010Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
297988
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year limited(optional Care Packs available, sold separately), 1-year limitedon primary and power keyboard battery.
Long product name HP Pro x2 612 G1 Intel® Core™ i3 i3-4010Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:

Intel Core i3-4012Y (1.5GHz, 3MB), 12.5" HD UWVA eDP 1.2 LED touch (1366 x 768), 4GB DDR3L SDRAM, 128GB M.2 SSD, Intel HD graphics 4200, 802.11a/b/g/n, Bluetooth 4.0, 2MP / 5MP webcam, Windows 8.1 Pro 64

HP Pro x2 612 G1 Intel® Core™ i3 i3-4010Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:

Enjoy the sleek design of the 2-in-1 HP Pro x2 612 G1 that converts to a tablet for full speed on the go. Available with optional Intel® processors2 for optimal performance. Detach the optional HP Pro x2 612 G1 Power Keyboard to work on a business ready tablet packed with security features to help protect your device and your business.

Features

Windows 8.1 Pro or other operating systems available

Designed for business.
- Show off the sleek design of the HP Pro x2 612 G1 2-in-1 detachable built for content creation. The tablet features a large 12.5-inch diagonal HD or FHD screen, a USB 3.0 port for data transfer, and, on select models, an optional high performance HP Pro x2 612 G1 Wacom Pen.

Multiple purchase options.
- Purchase your full detachable notebook today or build it up over time. The HP Pro x2 612 G1 works with optional keyboards3 that provide solutions for a full notebook replacement or meeting travel needs. You can purchase HP Pro x2 612 G1 Tablet or 2-in-1 detachable with a power keyboard and travel keyboard option.

High performance 2-in-1.
- Replace your traditional notebook with the HP Pro x2 612 G1. The 2-in-1 solutions lets you perform at your best with optional 4th generation Intel® Core™ i3/i5, Pentium,™ or Celeron™ processors, fast SSDs, and longer battery life when paired with the optional HP Pro x2 612 G1 Power Keyboard.

Security for business.
- Help protect your HP Pro x2 612 G1 and the data on it with HP security features. HP Sure Start, HP BIOSphere, HP Client Security, and optional fingerprint reader on the tablet help keep your device secure.

Featuring
- Enjoy smooth and precise interaction with select models using the optional HP Pro x2 612 G1 Wacom Pen11 with high performance pressure sensitivity and smart palm rejection technology.
- Functions as a full notebook by utilizing two USB 3.0 ports, DisplayPort, VGA and RJ45 on the HP Pro x2 612 G1 Power Keyboard.3 The Power Keyboard also supports enterprise docking with a side connector for the optional HP UltraSlim Docking Station.
- The HP Pro x2 612 G1 Travel Keyboard6 helps you travel light and stay productive on the go.
- Get to work virtually anywhere in the world with fast, reliable, and secure wireless connections using optional Qualcomm® Gobi™ 4G LTE10 connectivity and avoid added expenses of fee based WiFi hotspots on the road with data plans to fit your enterprise needs.
- Enjoy easy integration with HP Client Management Solutions8 optional LANDesk, and Intel® vPro technology.
- Protect your critical data with TPM, a Smart Card Reader and an optional Finger Print Reader.
- HP BIOSphere helps keep mission-critical data and systems protected with customizable security.
- Guard your data, device and identity with HP Client Security.
- Get the stability of managed lifecycle transitions and global series support.
- Get the right options for the detachable that best fits your business needs.

Short summary description HP Pro x2 612 G1 Intel® Core™ i3 i3-4010Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:

HP Pro x2 612 G1, Intel® Core™ i3, 1.3 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Pro x2 612 G1 Intel® Core™ i3 i3-4010Y Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 Pro Silver:

HP Pro x2 612 G1. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-4010Y, Processor frequency: 1.3 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Video
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.