HP logo

HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14279
Info modified on:
29 Jan 2025, 18:55:20
Short summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Silver:

HP EliteBook Revolve 810 G2, Intel® Core™ i7, 2.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 180 GB

Long summary description HP EliteBook Revolve 810 G2 Intel® Core™ i7 i7-4600U Laptop 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 180 GB SSD Windows 8.1 Pro Silver:

HP EliteBook Revolve 810 G2. Product type: Laptop, Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 8.1 Pro. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.