location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad Dockable Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1M97AA#AC3
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 25.6 cm (10.1") Black
  • - Microfibre, Plastic
  • - 200 g
Warranty: One-year limitedAdditional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black :
The long product name of HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ElitePad Dockable Case
More>>>
HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black:
The official description of HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry your HP ElitePad in a stylish case that doubles as a stand and supports docking in the HP ElitePad Docking Station.1

• Wrap the case around the HP ElitePad for easy carrying by hand or storing inside a large bag. Fold back the top to create an easel for using the HP ElitePad on its own or with an external keyboard or mouse.1


• Dock the case and tablet in the HP ElitePad Docking Station1, lift the front flap for access to the HP ElitePad screen, and keep working uninterrupted while you recharge.


• Expand what you can do with a suite of accessories designed specifically for the HP ElitePad and turn a true business tablet into a total business solution.


• Get the peace of mind of a one-year limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.


1 Sold separately.

Short summary description HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black:
This short summary of the HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad Dockable Case, Cover, HP, ElitePad 900 G1, ElitePad 1000 G2, 25.6 cm (10.1"), 200 g

Long summary description HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black:
This is an auto-generated long summary of HP ElitePad Dockable Case 25.6 cm (10.1") Cover Black based on the first three specs of the first five spec groups.

HP ElitePad Dockable Case. Case type: Cover, Brand compatibility: HP, Compatibility: ElitePad 900 G1, ElitePad 1000 G2, Maximum screen size: 25.6 cm (10.1"). Weight: 200 g

Features
Compatibility *
ElitePad 900 G1, ElitePad 1000 G2
Maximum screen size *
25.6 cm (10.1")
Case type *
Cover
Material *
Microfibre, Plastic
Product main colour *
Black
Features
Brand compatibility *
HP
Weight & dimensions
Width
264 mm
Depth
180 mm
Height
9.91 mm
Weight
200 g