HP logo

HP Z420 Workstation Intel® Xeon® E5 V2 Family E5-1607V2 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166886
Info modified on:
02 Oct 2024, 11:01:10
Short summary description HP Z420 Workstation Intel® Xeon® E5 V2 Family E5-1607V2 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Black:

HP Z420 Workstation, 3 GHz, Intel® Xeon® E5 V2 Family, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z420 Workstation Intel® Xeon® E5 V2 Family E5-1607V2 4 GB DDR3-SDRAM 500 GB HDD AMD FirePro V3900 Windows 7 Professional Mini Tower Black:

HP Z420 Workstation. Processor frequency: 3 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-1607V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD FirePro V3900. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.