location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDisplay E241i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0W81AT#ABH
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 8 ms 250 cd/m² 1000:1
  • - 35 W
Warranty: 3-year limitedincluding 3 years of parts, labor, and next business-day onsite service. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver :
The long product name of HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EliteDisplay E241i 24-in IPS LED Backlit Monitor
More>>>
HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:
The official description of HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IPS goes mainstream with the HP EliteDisplay E241i 61 cm (24'') IPS LED Backlit Monitor, a business-class combination of a large screen, extra-wide viewing angles, and extraordinary comfort.

Features

Now see everything.
- Get great 178-degree viewing angles and stunning color integrity from In-Plane Switching (IPS) technology that lets you share your screen with everyone in the room.

Power through your day in comfort.
- Customizable tilt, height adjustment, swivel, and pivot settings to help you find your sweet spot. The display also meets TCO Certified Edge requirements for innovative products at the forefront of environmental and ergonomic stand design.

Designed with the environment in mind.
- Lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® and TCO qualified and EPEAT® Gold registered. The display also includes mercury-free display backlights, a low halogen design,2 and arsenic-free display glass.

Short summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:
This short summary of the HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E241i, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 8 ms, Silver

Long summary description HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver:
This is an auto-generated long summary of HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E241i. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
8 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.27 x 0.27 mm
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
3
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
No
Swivelling
Yes
Swivel angle range
-180 - 180°
Tilt angle range
-5 - 30°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
40 W
AC input voltage
90 - 265 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
25 - 85%
Weight & dimensions
Width (with stand)
556 mm
Depth (with stand)
276.2 mm
Height (with stand)
516.6 mm
Width (without stand)
556 mm
Depth (without stand)
55 mm
Height (without stand)
362.6 mm
Weight (without stand)
6.58 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-12 01:18:04
Uk has collected 1 expert review for HP EliteDisplay E241i computer monitor 61 cm (24") 1920 x 1200 pixels LED Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%