HP logo

HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4100 Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6816
Info modified on:
27 Jan 2025, 08:49:39
Short summary description HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4100 Windows 8.1 Pro Black:

HP ZBook 14, Intel® Core™ i7, 2.1 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description HP ZBook 14 Intel® Core™ i7 i7-4600U Mobile workstation 35.6 cm (14") Touchscreen HD+ 8 GB DDR3-SDRAM 256 GB SSD AMD FirePro M4100 Windows 8.1 Pro Black:

HP ZBook 14. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4600U, Processor frequency: 2.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.