HP logo

HP t820 Flexible Thin Client 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60282
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2015
Short summary description HP t820 Flexible Thin Client 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S:

HP t820 Flexible Thin Client, 2.9 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4570S, 4 GB, DDR3-SDRAM

Long summary description HP t820 Flexible Thin Client 2.9 GHz Windows Embedded 8 Standard 3.1 kg Black i5-4570S:

HP t820 Flexible Thin Client. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: Intel® HD Graphics 4600. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.