HP logo

HP Notebook - 15-ba054sa (ENERGY STAR)

Brand:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14452
Info modified on:
24 Jan 2025, 20:48:15
End of life date:
09 Dec 2016
Short summary description HP Notebook - 15-ba054sa (ENERGY STAR):

HP Notebook - 15-ba054sa (ENERGY STAR), AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP Notebook - 15-ba054sa (ENERGY STAR):

HP Notebook - 15-ba054sa (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-7310, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.