HP logo

HP Pavilion TouchSmart 15-n005tu Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61991
Info modified on:
02 Feb 2025, 23:10:29
Short summary description HP Pavilion TouchSmart 15-n005tu Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

HP Pavilion TouchSmart 15-n005tu, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP Pavilion TouchSmart 15-n005tu Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Touchscreen HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 White:

HP Pavilion TouchSmart 15-n005tu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.