HP logo

HP Compaq dc5700 Intel Pentium 4 HT 641 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226972
Info modified on:
13 Jul 2023, 00:51:59
Short summary description HP Compaq dc5700 Intel Pentium 4 HT 641 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black:

HP Compaq dc5700, 3.2 GHz, Intel Pentium 4 HT, 0.5 GB, 80 GB, DVD-RW, Windows XP Professional

Long summary description HP Compaq dc5700 Intel Pentium 4 HT 641 0.5 GB DDR2-SDRAM 80 GB HDD Windows XP Professional Micro Tower PC Black:

HP Compaq dc5700. Processor frequency: 3.2 GHz, Processor family: Intel Pentium 4 HT, Processor model: 641. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.