HP logo

HP Pavilion Media Center m7480.nl PC AMD Athlon 3800+ 1 GB DDR-SDRAM 100 GB NVIDIA® GeForce® 7300 LE Windows XP Media Center Edition 2005

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Media Center m7480.nl PC AMD Athlon 3800+ 1 GB DDR-SDRAM 100 GB NVIDIA® GeForce® 7300 LE Windows XP Media Center Edition 2005:

HP Pavilion Media Center m7480.nl PC, 2 GHz, AMD Athlon, 3800+, 1 GB, 100 GB, Windows XP Media Center Edition 2005

Long summary description HP Pavilion Media Center m7480.nl PC AMD Athlon 3800+ 1 GB DDR-SDRAM 100 GB NVIDIA® GeForce® 7300 LE Windows XP Media Center Edition 2005:

HP Pavilion Media Center m7480.nl PC. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA® GeForce® 7300 LE. Operating system installed: Windows XP Media Center Edition 2005. Product type: PC. Weight: 13.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.