Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC

X
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV271AA#ABH
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created byHP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12207
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:49:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 1 year pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC :
The short editorial description of HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC

A stunning 17-inch widescreen display with dual-core processing and exceptional graphics performance.
More>>>
HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC:
The official marketing text of HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC as supplied by the manufacturer

For power users demanding exceptional graphics performance both in the office and on the move, the HP Compaq nx9420 Business Notebook PC is the complete mobile solution. A 17-inch widescreen display, dual-core processing and an excellent battery life combine to offer a true desktop experience. With a weight of only 3.35 kg and at just 33 mm thin the HP nx9420 also packs an impressive amount of features into a neat and highly portable design.

Short summary description HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC:
This short summary of the HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC

Long summary description HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC:
This is an auto-generated long summary of HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC based on the first three specs of the first five spec groups.

HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
Uk has collected 19 expert reviews for HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:06
Nl heeft 19 proffesionele recensies verzameld voor HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
Fr a recueilli 19 avis d’experts pour HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
De hat 19 Expertenmeinungen über HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
Testseek ha raccolto 19 recensioni da parte di esperti per HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
Es ha coleccionado 19 opiniones de expertos para HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:06
Dk har samlet 19 ekspertanmeldelser for HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 08:08:05
Se har samlat in 19 experttester för HP Compaq nx9420 Intel Core™ Duo Processor T2400 1024M/80GB 17" TFT WSXGA+ WVA DVD+/-RW DL Fixed WXP Pro Notebook PC och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-03-01 08:07:56
Many business notebooks are designed to be as portable as possible, so the 17in widescreen display on HPs Compaq NX9420 desktop replacement notebook makes it a bit of a rarity. However, a big widescreen display has a number of advantages even if yo...
60%
pocket-lint.com
Updated:
2015-03-01 08:08:03
Can business users benefit from a 17-inch screen?...
Good Powerful, great screen, lightweight for size, 5-hour battery life...
Bad 17-inches and 3.4kgs means its a tad on the large and heavy size if you travel away without the car...
Bottom line It’s a well-specified machine that isn’t too heavy considering the size of the screen...
80%
techradar.com
Updated:
2015-03-01 08:08:03
The HP Compaq range is aimed at the business user and with the nx9420, its the office worker looking for a desktop alternative that is being addressed. The build quality of the chassis is the first thing youll notice, with plenty of protection behind...
Good Core 2 Duo T7400 (2.16GHz) processor, Sturdy keyboard...
Bad A little heavy to lug around long-term...
Bottom line The HP Compaq range is aimed at the business user and with the nx9420, its the office worker looking for a desktop alternative that is being addressed. The build quality of the chassis is the first thing youll notice, with plenty of protection behind...
80%
goodgearguide.com.au
Updated:
2015-03-01 08:08:03
HPs new flagship business portable has a 17 inch WXGA screen and weighs 3.35 kilograms, so it ranks among the lightest notebooks in its category. If no other surface is available, the HP Compaq nx9420 feels perfectly comfortable perched on your lap, h...
Good Lightweight, Excellent Keyboard, Excellent performance, Elegant design.
Bad Hard drive too small. The Final Word One of the best performing notebooks we have tested, the nx9420 is a great buy.
Bottom line One of the best performing notebooks we have tested, the nx9420 is a great buy.
80%
alphr.com
Updated:
2015-03-01 08:08:04
Absolutely packed with features, as well as the fastest Core Duo CPU available, the nx9420 is a great laptop When you consider how much the HP Compaq nx9420 has crammed into it, its 44mm thickness is remarkable. Indeed, its hard to find fault with an...
83%
zdnet.fr
Updated:
2015-03-01 08:08:04
Nombre de portables sont maintenant équipés d’un écran large de 17 pouces, mais le nx9420 de HP Compaq est le seul spécifiquement conçu pour être utilisé à grande échelle dans une entreprise...
Good cran large de 17 pouces, vaste clavier avec pavé numérique indépendant, solide performances, bonne autonomie de batterie, éventail complet de dispositifs de sécurité, portabilité limitée.
Bad cran assez peu lumineux, pavé tactile un peu petit sans interrupteur externe.
Bottom line le nx9420 de HP Compaq est le seul portable actuellement disponible sur le marché, qui soit équipé d’un écran large de 17 pouces et capable d’offrir la sécurité, la puissance et l’autonomie conformes aux besoins d’une entreprise...
75%
notebookcheck.it
Updated:
2015-03-01 08:07:56
Tutti i prodotti business HP hanno lo stesso design. Dai subnotebook fino ai più potenti desktop replacement. Giustamente sarebbe un peccato gettare al vento un buon design. Come per altri portatili Compaq, l'HP Compaq nx9420 ha un case veramente robus...
Bottom line Tutti i prodotti business HP hanno lo stesso design. Dai subnotebook fino ai più potenti desktop replacement. Giustamente sarebbe un peccato gettare al vento un buon design. Come per altri portatili Compaq, l'HP Compaq nx9420 ha un case veramente robus...
86%
laptopworld.dk
Updated:
2015-03-01 08:07:56
Denne maskine har alt lige fra sikkerhed til kvalitet, pris og ydelse. Når vi snakker ydelse i tal, så yder denne maskine som en middelklasse gamerlaptop i 3D og som en god studie laptop i 2D, hvorimod den på batterisiden er hel f&ael...
Good Dokumentation, Sikkerhedssoftware, Support, Kvaliteten af kabinettet, Imponerende batterilevetid, samt muligheden for at opgradere til 2, Recovery funktionen, God ydelse under spil, Lavt støjniveau, Tastaturet, Prisen...
Bad Ingen fingeraftryksskanner, En smule for lav lysstyrke på skærmen generelt...
Bottom line Denne maskine har alt lige fra sikkerhed til kvalitet, pris og ydelse. Når vi snakker ydelse i tal, så yder denne maskine som en middelklasse gamerlaptop i 3D og som en god studie laptop i 2D, hvorimod den på batterisiden er hel f&ael...
0%
pcworld.com_techhive.com
Updated:
2015-03-01 08:07:56
HPs new flagship business portable has a 17-inch WXGA screen and weighs 7.4 pounds, so it ranks among the lightest notebooks in its category. If no other surface is available, the HP Compaq nx9420 feels perfectly comfortable perched on your lap, huge...
Good Great WorldBench performance...
Bad Smallish hard drive...
80%
notebookcheck.net
Updated:
2015-03-01 08:07:56
Big Business light. Also in the business segment there is a trend for 17 inch desktop replacement notebooks. They are appreciated because of their high-resolution displays and the possibility to choose more powerful hardware components which in turn en...
Bottom line In general the Hewlett-Packard Compaq nx9420 is a robust and shapely desktop replacement notebook with good performance and excellent input devices. Its main weakness is clearly its reflecting WSXGA+ display.The case of very good workmanship with first-cl...
86%
Laptopmag.com
Updated:
2015-03-01 08:08:03
HP’s Compaq nx9420 is designed for professionals who require a large display, top-notch security, and mobility around the office. Thanks to a powerful dual-core processor and souped-up graphics, this desktop replacement tackles any task. At a surpri...
Good Fast dual-core processor, Beautiful display, Fingerprint scanner, Very good graphics...
Bad Small touchpad buttons, Minimal software...
80%
crn.com
Updated:
2015-03-01 08:08:05
Some mobile users want the very lightest notebook computers available. Others will settle for a compromise between weight and feature set. Hewlett-Packards new nx9420 offers every feature imaginable, along with awesome performance, and Toshiba America...
0%
smartson.se
Updated:
2015-03-01 08:08:03
HP Compaq NX9420 är välutrustad med anslutningar och funktioner. Den är också kraftfull och har bra battertid men inget man gärna bär med sig med tanke på format och vikt.
0%
Show all
Customer service details
X