HP Compaq nc6320 Intel Core™ Duo Processor T2300+ 512M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook, Intel® Core™ Duo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 80 GB
HP Compaq nc6320 Intel Core™ Duo Processor T2300+ 512M/80G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.7 kg