HP logo

HP Compaq nc6320 Intel Core™ Solo Processor T1300+ 512M/60G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Data-sheet quality:
created/standardized by Icecat
Product views:
66299
Info modified on:
22 Jan 2025, 05:04:18
Short summary description HP Compaq nc6320 Intel Core™ Solo Processor T1300+ 512M/60G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

HP Compaq nc6320 Intel Core™ Solo Processor T1300+ 512M/60G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook, Intel® Core™ Solo, 1.66 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description HP Compaq nc6320 Intel Core™ Solo Processor T1300+ 512M/60G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook Intel® Core™ Solo 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:

HP Compaq nc6320 Intel Core™ Solo Processor T1300+ 512M/60G 15" WXGA+ DVD+/-RW DL Fixed Graphics WXP Pro Notebook. Processor family: Intel® Core™ Solo, Processor model: T1300, Processor frequency: 1.66 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.