HP logo

HP Pavilion Media Center TV m7380.nl pc (EP092AA) Intel® Pentium® 4 1 GB DDR2-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Media Center Edition 2005

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105667
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Media Center TV m7380.nl pc (EP092AA) Intel® Pentium® 4 1 GB DDR2-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Media Center Edition 2005:

HP Pavilion Media Center TV m7380.nl pc (EP092AA), 2.93 GHz, Intel® Pentium® 4, 1 GB, DDR2-SDRAM, 200 GB, Windows XP Media Center Edition 2005

Long summary description HP Pavilion Media Center TV m7380.nl pc (EP092AA) Intel® Pentium® 4 1 GB DDR2-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Media Center Edition 2005:

HP Pavilion Media Center TV m7380.nl pc (EP092AA). Processor frequency: 2.93 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X1300 Pro. Operating system installed: Windows XP Media Center Edition 2005. Product type: PC. Weight: 13.8 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.