HP logo

HP Compaq dc7600 MT Intel® Pentium® 4 630 0.512 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190682
Info modified on:
19 Mar 2021, 15:59:32
Short summary description HP Compaq dc7600 MT Intel® Pentium® 4 630 0.512 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC Silver:

HP Compaq dc7600 MT, 3 GHz, Intel® Pentium® 4, 0.512 GB, 80 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dc7600 MT Intel® Pentium® 4 630 0.512 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC Silver:

HP Compaq dc7600 MT. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 0.512 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Storage media: HDD, Optical drive type: CD-ROM. Discrete graphics card model: NVIDIA® Quadro® NVS 285. Operating system installed: Windows XP Professional, Operating system architecture: 32-bit. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.