HP LA1951g, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms, Silver
HP LA1951g. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Silver