HP logo

HP Compaq LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
301353
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Nov 2012
Short summary description HP Compaq LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP Compaq LA1951g, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 5 ms, Silver

Long summary description HP Compaq LA1951g computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Silver:

HP Compaq LA1951g. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.