HP logo

HP Quick Release Bracket

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293843
Info modified on:
14 Jun 2024, 15:42:36
End of life date:
30 Jun 2019
Short summary description HP Quick Release Bracket:

HP Quick Release Bracket, Desk, 160 mm, 132 mm, 16.5 mm, 370 g, 160 x 132 x 16.5 mm

Long summary description HP Quick Release Bracket:

HP Quick Release Bracket. Mounting type: Desk. Width: 160 mm, Depth: 132 mm, Height: 16.5 mm. Dimensions (WxDxH): 160 x 132 x 16.5 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.