location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1940T Flat Panel Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM869AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780253100 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Dec 2007
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 8 ms 300 cd/m² 700:1
  • - 60 W
Warranty: Limited three years parts, labor, and on-site service, including backlight.
Long product name HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1940T 19" Active matrix TFT, 1280 x 1024 @ 60 Hz, 300 nits, 500:1
More>>>
HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CRT and TFT monitors designed to deliver picture perfection to the most demanding of users. HP works closely with many component and monitor suppliers to ensure every model meets user needs for image brightness, contrast, focus, purity, convergence and geometry. All HP Business monitors are compliant with the main environmental standards, such as MPR-II, TCO '99 and Energy Star.

Short summary description HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L1940T Flat Panel Monitor, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of HP L1940T Flat Panel Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP L1940T Flat Panel Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°

Display
Surface treatment
Active Matrix TFT (thin film transistor)
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
140°
Viewing angle, vertical
135°
Pixel pitch
0.294 x 0.294 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Display scanning frequency
Horizontal Frequency: 30-83 kHz, Vertical Frequency: 56-76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Country of origin
China
Certification
Australian ACA Approval, Canadian Requirements/CSA, CE Marking, China CCIB/CCEE Approval, CISPR Requirements, Eastern European Approvals, Energy Star Compliant, FCC Approval, German Ergonomic (TUV and GS Mark), ISO 13406-2 Compliant (Pixel Defect Guidelines), Mexican NOM Approval, MPR-II Compliant, PC2001 Compliant, PC99 Certified, S. Korean MIC Approval, Taiwan BSMI Approval, TCO 03 (emissions, ergonomics, environment), TUV-Ergo, UL Listed, VCCI Approvals, Microsoft Windows Certification
Ports & interfaces
I/O ports
USB 2.0 Hub: Self-powered, one upstream, two downstream ports (cable included)
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 35° vertical tilt, 170° horizontal swivel, pivot rotation: 90° into portrait orientation, base: attached
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
413 mm
Depth (with stand)
273 mm
Height (with stand)
362 mm
Width (without stand)
508 mm
Depth (without stand)
241 mm
Height (without stand)
521 mm
Weight (without stand)
8.4 kg
Bezel width (side)
1.7 cm
Thin Client
Processor frequency
1.8 GHz
Other features
Display
LCD
Audio system
No audio included at platform level
TV tuner integrated
No
Power requirements
90 - 265 VAC
Recommended resolution
Max Resolution (analog and digital): 1280 x 1024 @ 75 Hz; Preset VESA Modes (non-interlaced): 640 x 480 @ 60 Hz, 72 Hz, 75 Hz - 720 x 400 @ 70 Hz - 800 x 600 @ 60 Hz, 72 Hz, 75 Hz - 1024 x 768 @ 60 Hz, 70 Hz, 75 Hz - 1280 x 1024 @ 60 Hz, 75 Hz; Preset MAC Mode: 832 x 624 @ 75 Hz - 1152 x 870 @75 Hz; Preset SUN Mode: 1152 x 900 @ 76 Hz
Display resolution at frequency
Max Resolution (analog and digital): 1280 x 1024 @ 75 Hz; Preset VESA Modes (non-interlaced): 640 x 480 @ 60 Hz, 72 Hz, 75 Hz - 720 x 400 @ 70 Hz - 800 x 600 @ 60 Hz, 72 Hz, 75 Hz - 1024 x 768 @ 60 Hz, 70 Hz, 75 Hz - 1280 x 1024 @ 60 Hz, 75 Hz; Preset MAC Mode: 832 x 624 @ 75 Hz - 1152 x 870 @75 Hz; Preset SUN Mode: 1152 x 900 @ 76 Hz
Display video input type connector
Two connectors: one 15-pin mini D-sub analog VGA and one DVI-D (VGA analog or digital)
Audio included
No audio included at platform level
Security features
Kensington Lock-ready
User controls
4-button OSD (auto-adjust, menu, minus, plus); power on/off; second-level OSD buttons include dual-input switch Size and positioning, contrast, brightness, clock, clock phase, selectable color temperature, serial number, mode displayed, sleep timer, input selection, factory reset, individual color contrast, full-screen resolution
Video Dot Rate
140 MHz