HP logo

HP Compaq Elite 8200 Elite Small Form Factor PC Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB SFF Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132741
Info modified on:
23 Jul 2024, 21:02:31
Short summary description HP Compaq Elite 8200 Elite Small Form Factor PC Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB SFF Black:

HP Compaq Elite 8200 Elite Small Form Factor PC, 3.1 GHz, Intel® Core™ i5, i5-2400, 4 GB, DDR3-SDRAM, 500 GB

Long summary description HP Compaq Elite 8200 Elite Small Form Factor PC Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB SFF Black:

HP Compaq Elite 8200 Elite Small Form Factor PC. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 2000. Wi-Fi. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.