location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP T5720 1 GHz 1.7 kg Black, Grey NX 1500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T5720
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG840AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780100268 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name HP T5720 1 GHz 1.7 kg Black, Grey NX 1500 :
The long product name of HP T5720 1 GHz 1.7 kg Black, Grey NX 1500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq t5720, AND Geode NX 1500, DDR 512MB, 512MB Flash, USB 2.0, Fast Ethernet, 1.7kg, Windows XP Embedded
More>>>
HP T5720 1 GHz 1.7 kg Black, Grey NX 1500:
The official description of HP T5720 1 GHz 1.7 kg Black, Grey NX 1500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP T5720 1 GHz 1.7 kg Black, Grey NX 1500:
This short summary of the HP T5720 1 GHz 1.7 kg Black, Grey NX 1500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP T5720, 1 GHz, AMD Geode, NX 1500, 0.5 GB, DDR-SDRAM, 0.5 GB

Long summary description HP T5720 1 GHz 1.7 kg Black, Grey NX 1500:
This is an auto-generated long summary of HP T5720 1 GHz 1.7 kg Black, Grey NX 1500 based on the first three specs of the first five spec groups.

HP T5720. Processor frequency: 1 GHz, Processor family: AMD Geode, Processor model: NX 1500. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 0.5 GB, Storage media: Flash. Maximum graphics card memory: 16 MB. Wi-Fi standards: 802.11a, 802.11g, Cabling technology: 10/100Base-T(X)

Processor
Processor frequency *
1 GHz
Processor family
AMD Geode
Processor model
NX 1500
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
0.5 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card
Yes
Maximum graphics card memory
16 MB
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11g
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
DC-in jack
Yes
Parallel ports quantity
1
Ports & interfaces
Serial ports quantity
1
PS/2 ports quantity
2
Design
Product colour *
Black, Grey
Display
Display included *
No
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL, CSA, TUV-GS, FCC, CE, VCCI
Country of origin
China
Weight & dimensions
Width
66 mm
Depth
205 mm
Height
250 mm
Weight
1.7 kg
Other features
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 01:23:40
Uk has collected 2 expert reviews for HP T5720 1 GHz 1.7 kg Black, Grey NX 1500 and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
zdnet.co.uk
Updated:
2014-09-20 01:23:40
The AMD-based t5720 is a welcome addition to HP Compaqs family of thin clients, but documentation needs to be improved.
Good Fast AMD processor, Low heat output, Silent, Good video support, Altiris management software, Optional quickrelease mounting bracket...
Bad Bulky for a thin client, Little documentation included...
Bottom line The AMD-based t5720 is a welcome addition to HP Compaqs family of thin clients, but documentation needs to be improved...
34%
v3.co.uk
Updated:
2014-09-20 01:23:39
A high-end Windows-based thin client that blurs the line between terminal and PC...
80%