HP logo

HP 135W AC Adapter power adapter/inverter

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15612
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Dec 2007
Short summary description HP 135W AC Adapter power adapter/inverter:

HP 135W AC Adapter, 47/63 Hz, 135 W, 19 V, 0 - 40 °C, 820 g, 171 x 66 x 39 mm

Long summary description HP 135W AC Adapter power adapter/inverter:

HP 135W AC Adapter. Input frequency: 47/63 Hz, Output power: 135 W, Output voltage: 19 V. Weight: 820 g. Dimensions (WxDxH): 171 x 66 x 39 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.