location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 120W AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120W AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EG407AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780085923 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2007
Product end of life date
Warranty: 1-year limited
Long product name HP 120W AC Adapter power adapter/inverter :
The long product name of HP 120W AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120W AC Adapter
More>>>
HP 120W AC Adapter power adapter/inverter:
The official description of HP 120W AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP AC Adapters provide you with convenient and portable power source for use at home or while travelling.

Short summary description HP 120W AC Adapter power adapter/inverter:
This short summary of the HP 120W AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 120W AC Adapter, 47/63 Hz, 120 W, 18.5 V, 0 - 40 °C, 840 g, 169 x 65 x 39 mm

Long summary description HP 120W AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP 120W AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP 120W AC Adapter. Input frequency: 47/63 Hz, Output power: 120 W, Output voltage: 18.5 V. Weight: 840 g. Dimensions (WxDxH): 169 x 65 x 39 mm

Features
Input frequency *
47/63 Hz
Output power *
120 W
Output voltage *
18.5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
840 g
Other features
Dimensions (WxDxH)
169 x 65 x 39 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1145 power adapter/inverter Indoor 120 W Black
(show image)
MBA1145 MBA1145 0.00
(excl. VAT)
0 (incl. VAT)