location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1145 power adapter/inverter Indoor 120 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1145
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1145
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965764473
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:55:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts MBA1145 power adapter/inverter Indoor 120 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 120 W
  • - Purpose: Laptop
  • - Black
Warranty: 1 Year
Long product name CoreParts MBA1145 power adapter/inverter Indoor 120 W Black :
The long product name of CoreParts MBA1145 power adapter/inverter Indoor 120 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 120W
More>>>
Short summary description CoreParts MBA1145 power adapter/inverter Indoor 120 W Black:
This short summary of the CoreParts MBA1145 power adapter/inverter Indoor 120 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBA1145, Laptop, Indoor, 120 W, HP/Compaq - zv6000 series, nx9600 , zv6100 series, zd8400 series, zv6200 series Compaq/HP - R4000..., Black

Long summary description CoreParts MBA1145 power adapter/inverter Indoor 120 W Black:
This is an auto-generated long summary of CoreParts MBA1145 power adapter/inverter Indoor 120 W Black based on the first three specs of the first five spec groups.

CoreParts MBA1145. Purpose: Laptop, Power supply type: Indoor, Output power: 120 W. Product colour: Black

Brand Image Product code Product Stock Price from
HP 394208-001 power adapter/inverter Indoor 120 W Black HP 394208-001 power adapter/inverter Indoor 120 W Black
(show image)
394208-001 394208-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 120W AC Adapter power adapter/inverter HP 120W AC Adapter power adapter/inverter
(show image)
EG407AA 120W AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)