HP logo

HP LP2065 20-inch LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155897
Info modified on:
22 Aug 2022, 16:26:38
End of life date:
30 Jun 2011
Short summary description HP LP2065 20-inch LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels:

HP LP2065 20-inch LCD Monitor, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 8 ms

Long summary description HP LP2065 20-inch LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels:

HP LP2065 20-inch LCD Monitor. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.