HP logo

HP LP2465 Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87844
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2008
Short summary description HP LP2465 Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels:

HP LP2465 Flat Panel Monitor, 61 cm (24"), 1920 x 1200 pixels, LCD, 6 ms

Long summary description HP LP2465 Flat Panel Monitor computer monitor 61 cm (24") 1920 x 1200 pixels:

HP LP2465 Flat Panel Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.