HP logo

HP PageWide Managed Color MFP E58650dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154471
Info modified on:
14 Mar 2024, 19:31:58
Short summary description HP PageWide Managed Color MFP E58650dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm:

HP PageWide Managed Color MFP E58650dn, Thermal inkjet, Colour printing, 2400 x 1200 DPI, A4, Direct printing, Grey

Long summary description HP PageWide Managed Color MFP E58650dn Thermal inkjet A4 2400 x 1200 DPI 50 ppm:

HP PageWide Managed Color MFP E58650dn. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 50 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.