HP logo

HP Z440 + Quadro K2200 4GB Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47050
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 + Quadro K2200 4GB Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440 + Quadro K2200 4GB, 2.8 GHz, Intel® Xeon® E5 v4, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z440 + Quadro K2200 4GB Intel® Xeon® E5 v4 E5-1603V4 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® Quadro® K2200 Windows 7 Professional Mini Tower Workstation Black:

HP Z440 + Quadro K2200 4GB. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1603V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2200. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.