HP logo

HP ENVY Rove 20-k127cl Intel® Core™ i5 i5-4200U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68745
Info modified on:
31 Jan 2022, 17:17:51
Short summary description HP ENVY Rove 20-k127cl Intel® Core™ i5 i5-4200U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY Rove 20-k127cl, 50.8 cm (20"), HD+, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP ENVY Rove 20-k127cl Intel® Core™ i5 i5-4200U 50.8 cm (20") 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

HP ENVY Rove 20-k127cl. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.