HP logo

HP ENVY TouchSmart 15-j013ea Notebook PC Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23033
Info modified on:
23 Jan 2025, 19:05:09
End of life date:
08 Jan 2014
Short summary description HP ENVY TouchSmart 15-j013ea Notebook PC Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Silver:

HP ENVY TouchSmart 15-j013ea Notebook PC, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ENVY TouchSmart 15-j013ea Notebook PC Intel® Core™ i7 i7-4700MQ Laptop 39.6 cm (15.6") Touchscreen Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 740M Wi-Fi 4 (802.11n) Windows 8 Silver:

HP ENVY TouchSmart 15-j013ea Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.