HP logo

HP LaserJet Enterprise M605x

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281683
Info modified on:
16 Apr 2024, 11:10:55
End of life date:
31 Oct 2017
Short summary description HP LaserJet Enterprise M605x:

HP LaserJet Enterprise M605x, Laser, 1200 x 1200 DPI, A4, 55 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise M605x:

HP LaserJet Enterprise M605x. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.