HP logo

HP Essentials Kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113682
Info modified on:
20 Jul 2023, 14:56:30
End of life date:
20 Jul 2018
Short summary description HP Essentials Kit:

HP Essentials Kit, 40.6 cm (16"), Notebook compartment, Waterproof

Long summary description HP Essentials Kit:

HP Essentials Kit. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 40.6 cm (16"). Weight: 801 g. Dimensions (WxDxH): 340 x 100 x 450 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.