HP logo

HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels SXGA LED Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
356334
Info modified on:
14 Jun 2024, 15:38:21
Short summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels SXGA LED Silver:

HP EliteDisplay E190i, 48 cm (18.9"), 1280 x 1024 pixels, SXGA, LED, 8 ms, Silver

Long summary description HP EliteDisplay E190i computer monitor 48 cm (18.9") 1280 x 1024 pixels SXGA LED Silver:

HP EliteDisplay E190i. Display diagonal: 48 cm (18.9"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.