HP logo

HP t610 Flexible Thin Client 1.65 GHz Windows Embedded Standard 2009 1.55 kg Black, Grey G-T56N

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48874
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
30 Jun 2014
Short summary description HP t610 Flexible Thin Client 1.65 GHz Windows Embedded Standard 2009 1.55 kg Black, Grey G-T56N:

HP t610 Flexible Thin Client, 1.65 GHz, AMD G, G-T56N, 4 GB, DDR3-SDRAM, 1600 MHz

Long summary description HP t610 Flexible Thin Client 1.65 GHz Windows Embedded Standard 2009 1.55 kg Black, Grey G-T56N:

HP t610 Flexible Thin Client. Processor frequency: 1.65 GHz, Processor family: AMD G, Processor model: G-T56N. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.