HP logo

HP EliteDisplay S230tm 23-inch Touch Monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
256764
Info modified on:
14 Jun 2024, 15:38:11
End of life date:
31 Jan 2017
Short summary description HP EliteDisplay S230tm 23-inch Touch Monitor:

HP EliteDisplay S230tm 23-inch Touch Monitor, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 7 ms, Black, Silver

Long summary description HP EliteDisplay S230tm 23-inch Touch Monitor:

HP EliteDisplay S230tm 23-inch Touch Monitor. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: IPS. Response time: 7 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.