HP logo

HP t820 Flexible 2.9 GHz Windows Embedded Standard 7E 3.1 kg Black i5-4570S

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP t820 Flexible 2.9 GHz Windows Embedded Standard 7E 3.1 kg Black i5-4570S:

HP t820 Flexible, 2.9 GHz, Intel® Core™ i5, 4th gen Intel® Core™ i5, i5-4570S, 6 MB, 4 GB

Long summary description HP t820 Flexible 2.9 GHz Windows Embedded Standard 7E 3.1 kg Black i5-4570S:

HP t820 Flexible. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Storage drive interface: mSATA. On-board graphics card model: Intel® HD Graphics 4600. Audio system: HD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.