HP logo

HP Pro 3500 Intel® Celeron® G G1620 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17031
Info modified on:
10 Aug 2024, 07:35:59
Short summary description HP Pro 3500 Intel® Celeron® G G1620 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500, 2.7 GHz, Intel® Celeron® G, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description HP Pro 3500 Intel® Celeron® G G1620 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

HP Pro 3500. Processor frequency: 2.7 GHz, Processor family: Intel® Celeron® G, Processor model: G1620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.