HP logo

HP OfficeJet Pro 6230 ePrinter Wireless Color Printer, Two-sided printing

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1384598
Info modified on:
29 Jul 2025, 05:45:08
Short summary description HP OfficeJet Pro 6230 ePrinter Wireless Color Printer, Two-sided printing:

HP OfficeJet Pro 6230 ePrinter Wireless Color Printer, Two-sided printing, Colour, 600 x 1200 DPI, 4, A4, 15000 pages per month, 18 ppm

Long summary description HP OfficeJet Pro 6230 ePrinter Wireless Color Printer, Two-sided printing:

HP OfficeJet Pro 6230 ePrinter Wireless Color Printer, Two-sided printing. Colour, Number of print cartridges: 4, Maximum duty cycle: 15000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Duplex printing. Display: LED. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.