HP logo

HP Slate 21-s100 NVIDIA Tegra T40S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB eMMC Android 4.2 Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325680
Info modified on:
26 Jun 2024, 05:45:06
Short summary description HP Slate 21-s100 NVIDIA Tegra T40S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB eMMC Android 4.2 Wi-Fi 4 (802.11n) White:

HP Slate 21-s100, 54.6 cm (21.5"), Full HD, NVIDIA Tegra, 1 GB, 8 GB, Android 4.2

Long summary description HP Slate 21-s100 NVIDIA Tegra T40S 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB eMMC Android 4.2 Wi-Fi 4 (802.11n) White:

HP Slate 21-s100. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: NVIDIA Tegra, Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: eMMC. Built-in camera. Operating system installed: Android 4.2. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.