HP logo

HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1245V2 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51646
Info modified on:
07 Oct 2024, 17:06:09
Short summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1245V2 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black:

HP Z220 SFF, 3.4 GHz, Intel® Xeon® E3 V2 Family, 8 GB, 1 TB, Blu-Ray ROM, Windows 7 Professional

Long summary description HP Z220 SFF Intel® Xeon® E3 V2 Family E3-1245V2 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® Quadro® K600 Windows 7 Professional Workstation Black:

HP Z220 SFF. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E3 V2 Family, Processor model: E3-1245V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics P4000, Discrete graphics card model: NVIDIA® Quadro® K600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.